EE PLD, 9.5ns, 512-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: LC5512MC-75Q208C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MC-75Q208C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922752-LC5512MC-75Q2
Series: ispXPLD® 5000MC
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 149
Part Status: Obsolete
Family Name: LC5512
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC CPLD 512MC 7.5NS 208QFP
IC CPLD 512MC 7.5NS 208QFP
IC CPLD 512MC 7.5NS 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC5512MC-75Q208C | 922752-LC5512MC-75Q208C | LC5512MC-75Q208C | LC5512MC-75Q208C | LC5512MC-75Q208C |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MC-75Q208C | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | |||
| Logic Cells / Logic Blocks | 16 | 16 | |||
| Package Type | Other; PQFP | QFP; Other; 208-PQFP (28x28) | QFP; Other; 208-BFQFP | ||
| Internal Frequency | 275 MHz | ||||
| User I/Os | 149 pins | 149 pins | 149 pins |