IC CPLD 512MC 7.5NS 256FPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206038-LC5512MB-75F2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 193
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 2.3 V to 2.7 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 256-FPBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
EE PLD, 9.5ns, 512-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC5512MB-75F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MB-75F256C
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC5512MB-75F256C-ND | 206038-LC5512MB-75F256C | 695-LC5512MB-75F256C | LC5512MB-75F256C | LC5512MB-75F256C | LC5512MB-75F256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MB-75F256C | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 256-BGA | Other; 256-FPBGA (17x17) | Other; BGA | Other; 256-BGA | ||
| Pins | 256 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 512 | 512 | 512 |