EE PLD, 9ns, 512-Cell, CMOS, PBGA256, FBGA-256 Product overview: LC5512B-75F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512B-75F256C can be used for catalog matching and distributor lookup.
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FPBGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC5512B-75F256C | LC5512B-75F256C | LC5512B-75F256C |
| Product Name | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | |
| Logic Cells / Logic Blocks | 4 | 68 | |
| Package Type | Other; FBGA | Other; 256-BGA | |
| Internal Frequency | 150 MHz | ||
| User I/Os | 256 pins | 144 pins |