IC CPLD 256MC 5NS 256FPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195481-LC5256MV-5FN
Series: ispXPLD 5000MV
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 141
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: ispXPLD 5256MV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): CY37256VP256-66BBXI;
Introduction Date: November 21, 2000
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
EE PLD, 6ns, 256-Cell, CMOS, PBGA256, LEAD FREE, FPBGA-256 Product overview: LC5256MV-5FN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5256MV-5FN256C
IC CPLD 256MC 5NS 256FPBGA
IC CPLD 256MC 5NS 256FPBGA
IC CPLD 256MC 5NS 256FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1722-ND | 1195481-LC5256MV-5FN256C | 695-LC5256MV-5FN256C | LC5256MV-5FN256C | LC5256MV-5FN256C | LC5256MV-5FN256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5FN256C | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 256 | 256 | 256 |