Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C LC5256MV-5F256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195480-LC5256MV-5F2 56C Series: ispXPLD 5000MV Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 256-BGA Mounting: SMD Number of I/O: 141 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: ispXPLD 5256MV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): CY37256VP256-66BGXC; CY37256VP256-100BBCT ; CY37256VP256-66BGCT; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195480-LC5256MV-5F2 56C Series: ispXPLD 5000MV Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 256-BGA Mounting: SMD Number of I/O: 141 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: ispXPLD 5256MV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): CY37256VP256-66BGXC; CY37256VP256-100BBCT ; CY37256VP256-66BGCT; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C - 1195480-LC5256MV-5F256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C
1195480-LC5256MV-5F256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C 1195480-LC5256MV-5F256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195480-LC5256MV-5F2 56C Series: ispXPLD 5000MV Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 256-BGA Mounting: SMD Number of I/O: 141 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 256 Part Status: Obsolete(EOL) Family Name: ispXPLD 5256MV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): CY37256VP256-66BGXC; CY37256VP256-100BBCT ; CY37256VP256-66BGCT; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195480-LC5256MV-5F256C
Series: ispXPLD 5000MV
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 141
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: ispXPLD 5256MV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): CY37256VP256-66BGXC; CY37256VP256-100BBCT; CY37256VP256-66BGCT;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EE PLD, 6ns, 256-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC5256MV-5F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5256MV-5F256C can be used for catalog matching and distributor lookup.

EE PLD, 6ns, 256-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC5256MV-5F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5256MV-5F256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC5256MV-5F256C-ND
CPLDs (Complex Programmable Logic Devices) LC5256MV-5F256C-ND
IC CPLD 256MC 5NS 256FPBGA

IC CPLD 256MC 5NS 256FPBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC5256MV-5F256C
CPLDs (Complex Programmable Logic Devices) LC5256MV-5F256C
IC CPLD 256MC 5NS 256FPBGA

IC CPLD 256MC 5NS 256FPBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC5256MV-5F256C
Embedded - CPLDs (Complex Programmable Logic Devices) LC5256MV-5F256C
IC CPLD 256MC 5NS 256FBGA

IC CPLD 256MC 5NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC5256MV-5F256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC5256MV-5F256C
IC CPLD 256MC 5NS 256FPBGA

IC CPLD 256MC 5NS 256FPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1195480-LC5256MV-5F256C 695-LC5256MV-5F256C LC5256MV-5F256C-ND LC5256MV-5F256C LC5256MV-5F256C LC5256MV-5F256C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MV-5F256C Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256
Logic Cells / Logic Blocks 8 8 8
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3V
System Gates 75000
Unlock Full Specs
to access all available technical data