Win Source Part Number: 975462-LC5256MV-4FN2
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispXPLD® 5000MV
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 141
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 256
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2832-LC5256MV-4FN256
Base Product Number: LC5256
Product Status: Obsolete
CPLD 75K Gates 256 Macrocells 333MHz 3.3V FBGA Product overview: LC5256MV-4FN256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 333MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5256MV-4FN256C
IC CPLD 256MC 4NS 256FPBGA
IC CPLD 256MC 4NS 256FPBGA
IC CPLD 256MC 4NS 256FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 975462-LC5256MV-4FN256C | 695-LC5256MV-4FN256C | LC5256MV-4FN256C | LC5256MV-4FN256C | LC5256MV-4FN256C |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | 333MHz 3.3V CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | |
| Logic Cells / Logic Blocks | 8 | 8 | 8 | ||
| Logic Family | CMOS | ||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 141 C (286 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V |