EE PLD, 4.8ns, 256-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC5256MB-4F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5256MB-4F256C can be used for catalog matching and distributor lookup.
IC CPLD 256MC 4NS 256FPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195477-LC5256MB-4F2
Series: ispXPLD 5000MB
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 141
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.0ns
Voltage Supply - Internal: 2.3 V ~ 2.7 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Family Name: ispXPLD 5256MB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XCR3256XL-12FT256I; CY37256VP256-66BBXIT
Introduction Date: November 21, 2000
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 4NS 256FPBGA
IC CPLD 256MC 4NS 256FBGA
IC CPLD 256MC 4NS 256FPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC5256MB-4F256C | LC5256MB-4F256C-ND | 1195477-LC5256MB-4F256C | LC5256MB-4F256C | LC5256MB-4F256C | LC5256MB-4F256C |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5256MB-4F256C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||
| System Gates | 75000 | |||||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | |||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 300 MHz |