Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195474-LC51024MV-52
Series: ispXPLD 5000MV
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 484-BBGA
Mounting: SMD
Number of I/O: 317
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.2ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 1024
Part Status: Obsolete(EOL)
Family Name: ispXPLD 51024MV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): LC51024MV-52FN484C;
Introduction Date: November 21, 2000
ECCN: 3A991.d
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
FPGA, 277MHz, 1024 MC, 704Kb EE, 317 I/O, FBGA Product overview: LC51024MV-52F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 277MHz, 704Kb. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 277MHz, 704Kb, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC51024MV-52F484
IC CPLD 1024MC 5.2NS 484FPBGA
IC CPLD 1024MC 5.2NS 484FBGA
IC CPLD 1024MC 5.2NS 484FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195474-LC51024MV-52F484C | 695-LC51024MV-52F484C | LC51024MV-52F484C | LC51024MV-52F484C | LC51024MV-52F484C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC51024MV-52F484C | 277MHz 704Kb FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 1024 | 1024 | |||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3.3V | |||
| Package Type | Other; FBGA | Other; 484-BBGA |