CPLD - Complex Programmable Logic Devices 400MHZ 512 Macrocell 3.3 V 7.5 tPD Product overview: LC4512V75TN176C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 3.3 V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHZ, 3.3 V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V75TN176C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4512V75TN176C |
| Product Name | 400MHZ 3.3 V CPLD Programmable Logic Device |
| Macrocells | 512 |
| Package Type | Other; Tray |
| Internal Frequency | 322 MHz |
| User I/Os | 128 pins |