512-Cell EE PLD, 7.5ns, 322MHz, 128 I/O, TQFP Product overview: LC4512V-75TN176I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 322MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 322MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-75TN176I
IC CPLD 512MC 7.5NS 176TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195472-LC4512V-75TN
Series: ispMACH 4000V
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 176-LQFP
Mounting: SMD
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: ispMACH 4512V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): LC4512V-75T176I; LC4512V-75T176C; LC4512V-75TN176C;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4512V-75TN176I | LC4512V-75TN176I-ND | 1195472-LC4512V-75TN176I | LC4512V-75TN176I | LC4512V-75TN176I | LC4512V-75TN176I | LC4512V-75TN176I |
| Product Name | 322MHz Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75TN176I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | 512 | |||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||||
| Package Type | Other; TQFP | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | QFP | QFP; Other; 176-LQFP | ||
| Internal Frequency | 322 MHz | ||||||
| User I/Os | 128 pins | 128 pins | 128 pins |