IC CPLD 512MC 7.5NS 176TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 085289-LC4512V-75TN1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): LC4512V-75TN176I; LC4512V-75T176I; LC4512V-75T176C; LC4512V-75TN176C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1721-ND | 085289-LC4512V-75TN176C | LC4512V-75TN176C | LC4512V-75TN176C | LC4512V-75TN176C | LC4512V-75TN176C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75TN176C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 176-LQFP | QFP; TQFP; Other; 176-TQFP (24x24) | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Pins | 176 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 128 C (262 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 512 | 512 | 512 |