IC CPLD 512MC 7.5NS 176TQFP
512-Macrocell EE PLD, 7.5ns, 128 I/O, 3.3V, TQFP Product overview: LC4512V-75T176C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-75T176C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070770-LC4512V-75T17
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): LC4512V-75TN176I; LC4512V-75T176I; LC4512V-75T176C; LC4512V-75TN176C;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
IC CPLD 512MC 7.5NS 176TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4512V-75T176C-ND | 695-LC4512V-75T176C | 070770-LC4512V-75T176C | LC4512V-75T176C | LC4512V-75T176C | LC4512V-75T176C | LC4512V-75T176C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75T176C | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 176-LQFP | Other; TQFP | QFP; TQFP; Other; 176-TQFP (24x24) | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | QFP | |
| Pins | 176 | ||||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 512 | 512 | 512 | 512 |