Lattice Semiconductor Corporation 3.3V Cpld LC4512V-75FTN256C

Description
512-Cell EE PLD, 7.5ns, 3.3V, 208 I/O, LBGA Product overview: LC4512V-75FTN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-75FTN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512-Cell EE PLD, 7.5ns, 3.3V, 208 I/O, LBGA Product overview: LC4512V-75FTN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-75FTN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512-Cell EE PLD, 7.5ns, 3.3V, 208 I/O, LBGA Product overview: LC4512V-75FTN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-75FTN256 C can be used for catalog matching and distributor lookup.

512-Cell EE PLD, 7.5ns, 3.3V, 208 I/O, LBGA Product overview: LC4512V-75FTN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-75FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C - 1195471-LC4512V-75FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C
1195471-LC4512V-75FTN256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C 1195471-LC4512V-75FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195471-LC4512V-75FT N256C Series: ispMACH 4000V Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 256-LBGA Mounting: SMD Number of I/O: 208 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: ispMACH 4512V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): CY39030V256-222BBC; CY38030V256-125BBXC; CY39030Z256-83MBC; Introduction Date: November 21, 2000 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195471-LC4512V-75FTN256C
Series: ispMACH 4000V
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 208
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: ispMACH 4512V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): CY39030V256-222BBC; CY38030V256-125BBXC; CY39030Z256-83MBC;
Introduction Date: November 21, 2000
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1720-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1720-ND
CPLDs (Complex Programmable Logic Devices) 220-1720-ND
IC CPLD 512MC 7.5NS 256FTBGA

IC CPLD 512MC 7.5NS 256FTBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4512V-75FTN256C
CPLDs (Complex Programmable Logic Devices) LC4512V-75FTN256C
IC CPLD 512MC 7.5NS 256FTBGA

IC CPLD 512MC 7.5NS 256FTBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4512V-75FTN256C
CPLDs (Complex Programmable Logic Devices) LC4512V-75FTN256C
IC CPLD 512MC 7.5NS 256FTBGA

IC CPLD 512MC 7.5NS 256FTBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512V-75FTN256C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4512V-75FTN256C
IC CPLD 512MC 7.5NS 256FTBGA

IC CPLD 512MC 7.5NS 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512V-75FTN256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4512V-75FTN256C
IC CPLD 512MC 7.5NS 256FTBGA

IC CPLD 512MC 7.5NS 256FTBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4512V-75FTN256C 1195471-LC4512V-75FTN256C 220-1720-ND LC4512V-75FTN256C LC4512V-75FTN256C LC4512V-75FTN256C LC4512V-75FTN256C
Product Name 3.3V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75FTN256C CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 512 512 512 512
Logic Cells / Logic Blocks 36 32 32
Package Type Other; LBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 322 MHz
User I/Os 208 pins 208 pins 208 pins
Unlock Full Specs
to access all available technical data