EE PLD, 7.5ns, 512-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4512V-75FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-75FT256C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876760-LC4512V-75FT2
Series: ispMACH® 4000V
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 208
Part Status: Obsolete
Family Name: LC4512
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBG
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4512V-75FT256C | 876760-LC4512V-75FT256C | LC4512V-75FT256C-ND | LC4512V-75FT256C | LC4512V-75FT256C | LC4512V-75FT256C |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-75FT256C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | ||||
| Logic Cells / Logic Blocks | 32 | 32 | ||||
| Package Type | Other; LBGA | Other; 256-FTBGA (17x17) | Other; 256-LBGA | Other; 256-LBGA | ||
| Internal Frequency | 179 MHz | |||||
| User I/Os | 208 pins | 208 pins | 208 pins |