IC CPLD 512MC 5NS 176TQFP
Win Source Part Number: 1221918-LC4512V-5T17
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000V
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Alternative Parts (Cross-Reference): LC4512V5T176I;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4512
Product Status: Obsolete
RoHS Status: RoHS non-compliant
512-Macrocell EE PLD, 5ns, 322MHz, TQFP, 128 I/O Product overview: LC4512V-5T176I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 322MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 322MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-5T176I can be used for catalog matching and distributor lookup.
IC CPLD 512MC 5NS 176TQFP
IC CPLD 512MC 5NS 176TQFP
IC CPLD 512MC 5NS 176TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4512V-5T176I-ND | 1221918-LC4512V-5T176I | 695-LC4512V-5T176I | LC4512V-5T176I | LC4512V-5T176I | LC4512V-5T176I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | 322MHz Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 176-LQFP | Other; TQFP | QFP; Other; 176-LQFP | QFP | ||
| Pins | 176 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Macrocells | 512 | 512 | 512 |