Lattice Semiconductor Corporation 3.6V Cpld LC4512V-5FT256I

Description
EE PLD, 5ns, 512 Macrocells, 3.6V, 208 I/O, LBGA Product overview: LC4512V-5FT256I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-5FT256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 5ns, 512 Macrocells, 3.6V, 208 I/O, LBGA Product overview: LC4512V-5FT256I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-5FT256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 5ns, 512 Macrocells, 3.6V, 208 I/O, LBGA Product overview: LC4512V-5FT256I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-5FT256I can be used for catalog matching and distributor lookup.

EE PLD, 5ns, 512 Macrocells, 3.6V, 208 I/O, LBGA Product overview: LC4512V-5FT256I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-5FT256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1891-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1891-ND
CPLDs (Complex Programmable Logic Devices) 220-1891-ND
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1008680-LC4512V-5FT256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1008680-LC4512V-5FT256I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1008680-LC4512V-5FT256I
Win Source Part Number: 1008680-LC4512V-5FT2 56I Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4000V Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 208 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1891,LC4512V-5FT 256I-ND Base Product Number: LC4512 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1008680-LC4512V-5FT256I
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 208
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1891,LC4512V-5FT256I-ND
Base Product Number: LC4512
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CPLD ispMACH® 4000V Family 512 Macro Cells 227MHz 3.3V 256-Pin FTBGA - 477-LC4512V-5FT256I - Utmel Electronic Limited
Hong Kong, China
CPLD ispMACH® 4000V Family 512 Macro Cells 227MHz 3.3V 256-Pin FTBGA
477-LC4512V-5FT256I
CPLD ispMACH® 4000V Family 512 Macro Cells 227MHz 3.3V 256-Pin FTBGA 477-LC4512V-5FT256I
CPLD ispMACH® 4000V Family 512 Macro Cells 227MHz 3.3V 256-Pin FTBGA

CPLD ispMACH® 4000V Family 512 Macro Cells 227MHz 3.3V 256-Pin FTBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4512V-5FT256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4512V-5FT256I
CPLDs (Complex Programmable Logic Devices) LC4512V-5FT256I
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-5FT256I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512V-5FT256I
Embedded - CPLDs (Complex Programmable Logic Devices) LC4512V-5FT256I
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4512V-5FT256I - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4512V-5FT256I
CPLDs (Complex Programmable Logic Devices) LC4512V-5FT256I
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-5FT256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512V-5FT256I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4512V-5FT256I
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4512V-5FT256I 220-1891-ND 1008680-LC4512V-5FT256I 477-LC4512V-5FT256I LC4512V-5FT256I LC4512V-5FT256I LC4512V-5FT256I LC4512V-5FT256I
Product Name 3.6V Cpld CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD ispMACH® 4000V Family 512 Macro Cells 227MHz 3.3V 256-Pin FTBGA CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 512 512 512 512 512
Logic Cells / Logic Blocks 32 32 32 32
Package Type Other; LBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 227 MHz 227 MHz
User I/Os 208 pins 256 pins 208 pins 208 pins
Unlock Full Specs
to access all available technical data