Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195466-LC4512V-5FT2
Series: ispMACH 4000V
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 208
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: ispMACH 4512V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): CY39030V256-222BBC; CY38030V256-125BBXC;
Introduction Date: November 21, 2000
Country of Origin: Indonesia, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4512V-5FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-5FT256C can be used for catalog matching and distributor lookup.
IC CPLD 512MC 5NS 256FTBGA
IC CPLD 512MC 5NS 256FTBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195466-LC4512V-5FT256C | 695-LC4512V-5FT256C | LC4512V-5FT256C | LC4512V-5FT256C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-5FT256C | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | |
| Logic Cells / Logic Blocks | 32 | 32 | 32 | |
| Logic Family | FAST | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 208 C (406 F) | 0 to 90 C (32 to 194 F) |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3.3V |