Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195464-LC4512V-5F25
Manufacturer Homepage: www.latticesemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC4512V-5F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-5F256C can be used for catalog matching and distributor lookup.
IC CPLD 512MC 5NS 256FPBGA
IC CPLD 512MC 5NS 256FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195464-LC4512V-5F256C | 695-LC4512V-5F256C | LC4512V-5F256C | LC4512V-5F256C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-5F256C | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Logic Family | FAST | |||
| Macrocells | 512 | 512 | ||
| Internal Frequency | 322 MHz | |||
| User I/Os | 44 pins | 208 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |