Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 811991-LC4512V-35TN1
Packaging: Tray
Mounting Style: SMD
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: LC4512
IC CPLD 512MC 3.5NS 176TQFP
EE PLD, 3.5ns, 512-Cell, CMOS, CQFP176, TQFP-176 Product overview: LC4512V-35TN176C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-35TN176C
IC CPLD 512MC 3.5NS 176TQFP
IC CPLD 512MC 3.5NS 176TQFP
IC CPLD 512MC 3.5NS 176TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 811991-LC4512V-35TN176C | LC4512V-35TN176C-ND | 695-LC4512V-35TN176C | LC4512V-35TN176C | LC4512V-35TN176C | LC4512V-35TN176C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-35TN176C | CPLDs (Complex Programmable Logic Devices) | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | |||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | |||
| Logic Family | FAST | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 128 C (262 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V |