Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 085373-LC4512V-10T17
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 176-TQFP (24x24)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 10NS 176TQFP
512-Macrocell EE PLD, 10ns, 128 I/O, 3.3V, TQFP Product overview: LC4512V-10T176I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-10T176I can be used for catalog matching and distributor lookup.
IC CPLD 512MC 10NS 176TQFP
IC CPLD 512MC 10NS 176TQFP
IC CPLD 512MC 10NS 176TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 085373-LC4512V-10T176I | LC4512V-10T176I-ND | 695-LC4512V-10T176I | LC4512V-10T176I | LC4512V-10T176I | LC4512V-10T176I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512V-10T176I | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | |||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | |||
| Package Type | QFP; TQFP; Other; 176-TQFP (24x24) | LFQP; Other; 176-LQFP | Other; TQFP | QFP; Other; 176-LQFP | QFP | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | Other; 3 V to 3.6 V | Other; 3.3V |