EE PLD, 125MHz, 512-Macrocell, 10ns, LBGA, 208 I/O Product overview: LC4512V-10FTN256I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512V-10FTN256
IC CPLD 512MC 10NS 256FTBGA
IC CPLD 512MC 10NS 256FTBGA
IC CPLD 512MC 10NS 256FTBGA
IC CPLD 512MC 10NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4512V-10FTN256I | 220-2039-ND | LC4512V-10FTN256I | LC4512V-10FTN256I | LC4512V-10FTN256I |
| Product Name | 125MHz Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | |||
| Logic Cells / Logic Blocks | 32 | 32 | |||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | ||
| Internal Frequency | 125 MHz | ||||
| User I/Os | 208 pins | 208 pins | 208 pins |