IC CPLD 512MC 7.5NS 256FTBGA Product overview: LC4512C-75FTN256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-75FTN256
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1319627-LC4512C-75FT
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 208
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 81
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LC4512
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4512C-75FTN256C | 1319627-LC4512C-75FTN256C | LC4512C-75FTN256C | LC4512C-75FTN256C | LC4512C-75FTN256C |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | ||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | ||
| Internal Frequency | 179 MHz | ||||
| User I/Os | 208 pins | 208 pins | 208 pins |