Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 710710-LC4512C-75FT2
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LC4512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 208
EE PLD, 7.5ns, 512-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4512C-75FT256I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-75FT256I
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 710710-LC4512C-75FT256I | 695-LC4512C-75FT256I | LC4512C-75FT256I | LC4512C-75FT256I | LC4512C-75FT256I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-75FT256I | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | ||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||
| Logic Family | FAST | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | Other; 1.65V ~ 1.95V | Other; 1.8V |