The LC4512C-75FT256C is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It features 512 macrocells and operates at a supply voltage of 1.8V, with a maximum propagation delay of 7.5ns. The device is packaged in a 256-ball Fine Pitch Ball Grid Array (ftBGA) format, suitable for high-density applications. It supports a wide range of I/O configurations, making it versatile for various design requirements. The LC4512C is designed for low power consumption, with typical static current specifications, and is compatible with multiple voltage levels, enhancing its integration into diverse systems. This CPLD is ideal for applications requiring high performance and flexibility in logic design.
Win Source Part Number: 1017376-LC4512C-75FT
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000C
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 208
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4512
Product Status: Obsolete
RoHS Status: RoHS non-compliant
EE PLD, 7.5ns, 512-Macrocell, CMOS, LBGA, 178.57MHz Product overview: LC4512C-75FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178.57MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 178.57MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-75FT256C
IC CPLD 512MC 7.5NS 256FTBG
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1017376-LC4512C-75FT256C | 695-LC4512C-75FT256C | LC4512C-75FT256C | LC4512C-75FT256C | LC4512C-75FT256C |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | 178.57MHz Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | ||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 1.65V ~ 1.95V | Other; 1.8V | |||
| Package Type | Other; LBGA | Other; 256-LBGA |