Lattice Semiconductor Corporation Cpld LC4512C-5FT256C

Description
EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4512C-5FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-5FT256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4512C-5FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-5FT256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4512C-5FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-5FT256C can be used for catalog matching and distributor lookup.

EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FTBGA-256 Product overview: LC4512C-5FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-5FT256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5FT256C - 718946-LC4512C-5FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5FT256C
718946-LC4512C-5FT256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5FT256C 718946-LC4512C-5FT256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718946-LC4512C-5FT25 6C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 1.65V ~ 1.95V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LC4512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 208

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718946-LC4512C-5FT256C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LC4512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 208

Buy Now
CPLDs (Complex Programmable Logic Devices) - LC4512C-5FT256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4512C-5FT256C
CPLDs (Complex Programmable Logic Devices) LC4512C-5FT256C
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5FT256C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512C-5FT256C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4512C-5FT256C
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512C-5FT256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4512C-5FT256C
IC CPLD 512MC 5NS 256FTBGA

IC CPLD 512MC 5NS 256FTBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4512C-5FT256C 718946-LC4512C-5FT256C LC4512C-5FT256C LC4512C-5FT256C LC4512C-5FT256C
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5FT256C CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 512 512 512
Logic Cells / Logic Blocks 32 32 32
Package Type Other; LBGA Other; 256-LBGA
Internal Frequency 227 MHz
User I/Os 208 pins 208 pins 208 pins
Unlock Full Specs
to access all available technical data