Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5F256C LC4512C-5F256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195459-LC4512C-5F25 6C Manufacturer Homepage: www.latticesemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195459-LC4512C-5F25 6C Manufacturer Homepage: www.latticesemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5F256C - 1195459-LC4512C-5F256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5F256C
1195459-LC4512C-5F256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5F256C 1195459-LC4512C-5F256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195459-LC4512C-5F25 6C Manufacturer Homepage: www.latticesemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195459-LC4512C-5F256C
Manufacturer Homepage: www.latticesemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC4512C-5F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-5F256C can be used for catalog matching and distributor lookup.

EE PLD, 5ns, 512-Cell, CMOS, PBGA256, FPBGA-256 Product overview: LC4512C-5F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512C-5F256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5F256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512C-5F256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4512C-5F256C
IC CPLD 512MC 5NS 256FPBGA

IC CPLD 512MC 5NS 256FPBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4512C-5F256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4512C-5F256C
CPLDs (Complex Programmable Logic Devices) LC4512C-5F256C
IC CPLD 512MC 5NS 256FPBGA

IC CPLD 512MC 5NS 256FPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1195459-LC4512C-5F256C 695-LC4512C-5F256C LC4512C-5F256C LC4512C-5F256C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512C-5F256C Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Logic Family FAST
Macrocells 512 512
Internal Frequency 322 MHz
User I/Os 100 pins 208 pins
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10QI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-200JC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 6 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15JI68-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 68-LCC (J-Lead)
Pins 68
View Details
4 suppliers