IC CPLD 512MC 7.5NS 256FTBG Product overview: LC4512B-75FT256I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-75FT256I
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195458-LC4512B-75FT
Series: ispMACH 4000B
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 208
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 2.3 V ~ 2.7 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: ispMACH 4512B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): CY38030V256-83BBXCT;
Introduction Date: November 21, 2000
Country of Origin: Indonesia, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.5NS 256FTBGA
IC CPLD 512MC 7.5NS 256FTBG
IC CPLD 512MC 7.5NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4512B-75FT256I | 1195458-LC4512B-75FT256I | LC4512B-75FT256I | LC4512B-75FT256I | LC4512B-75FT256I |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-75FT256I | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | ||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||
| Package Type | Other; LBGA | Other; 256-LBGA | |||
| Internal Frequency | 179 MHz | ||||
| User I/Os | 208 pins | 208 pins | 208 pins |