Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) LC4512B-35TN176C

Description
IC CPLD 512MC 3.5NS 176TQFP
Request a Quote Datasheet
Description
IC CPLD 512MC 3.5NS 176TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4512B-35TN176C-ND
CPLDs (Complex Programmable Logic Devices) LC4512B-35TN176C-ND
IC CPLD 512MC 3.5NS 176TQFP

IC CPLD 512MC 3.5NS 176TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C - 1195455-LC4512B-35TN176C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C
1195455-LC4512B-35TN176C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C 1195455-LC4512B-35TN176C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195455-LC4512B-35TN 176C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 3.5ns Voltage Supply - Internal: 2.3V ~ 2.7V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Supplier Device Package: 176-TQFP (24x24) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 176-LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LC4512 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 128

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195455-LC4512B-35TN176C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 2.3V ~ 2.7V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 176-TQFP (24x24)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 176-LQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LC4512
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 128

Buy Now
Singapore, Singapore
CPLD Programmable Logic Device
695-LC4512B-35TN176C
CPLD Programmable Logic Device 695-LC4512B-35TN176C
IC CPLD 512MC 3.5NS 176TQFP Product overview: LC4512B-35TN176C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35TN176C can be used for catalog matching and distributor lookup.

IC CPLD 512MC 3.5NS 176TQFP Product overview: LC4512B-35TN176C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35TN176C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512B-35TN176C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4512B-35TN176C
IC CPLD 512MC 3.5NS 176TQFP

IC CPLD 512MC 3.5NS 176TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4512B-35TN176C
CPLDs (Complex Programmable Logic Devices) LC4512B-35TN176C
IC CPLD 512MC 3.5NS 176TQFP

IC CPLD 512MC 3.5NS 176TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512B-35TN176C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4512B-35TN176C
IC CPLD 512MC 3.5NS 176TQFP

IC CPLD 512MC 3.5NS 176TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number LC4512B-35TN176C-ND 1195455-LC4512B-35TN176C 695-LC4512B-35TN176C LC4512B-35TN176C LC4512B-35TN176C LC4512B-35TN176C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35TN176C CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 176-LQFP Other; TQFP QFP QFP; Other; 176-LQFP
Pins 176
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Macrocells 512 512 512
Unlock Full Specs
to access all available technical data