Lattice Semiconductor Corporation CPLD Programmable Logic Device LC4512B-35FTN256C

Description
IC CPLD 512MC 3.5NS 256FTBGA Product overview: LC4512B-35FTN256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FTN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 512MC 3.5NS 256FTBGA Product overview: LC4512B-35FTN256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FTN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-LC4512B-35FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-LC4512B-35FTN256C
CPLD Programmable Logic Device 695-LC4512B-35FTN256C
IC CPLD 512MC 3.5NS 256FTBGA Product overview: LC4512B-35FTN256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FTN256 C can be used for catalog matching and distributor lookup.

IC CPLD 512MC 3.5NS 256FTBGA Product overview: LC4512B-35FTN256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FTN256C - 1195454-LC4512B-35FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FTN256C
1195454-LC4512B-35FTN256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FTN256C 1195454-LC4512B-35FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195454-LC4512B-35FT N256C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 3.5ns Voltage Supply - Internal: 2.3V ~ 2.7V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LC4512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 208

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195454-LC4512B-35FTN256C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 2.3V ~ 2.7V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LC4512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 208

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512B-35FTN256C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4512B-35FTN256C
IC CPLD 512MC 3.5NS 256FTBGA

IC CPLD 512MC 3.5NS 256FTBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4512B-35FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4512B-35FTN256C
CPLDs (Complex Programmable Logic Devices) LC4512B-35FTN256C
IC CPLD 512MC 3.5NS 256FTBGA

IC CPLD 512MC 3.5NS 256FTBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512B-35FTN256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4512B-35FTN256C
IC CPLD 512MC 3.5NS 256FTBGA

IC CPLD 512MC 3.5NS 256FTBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4512B-35FTN256C 1195454-LC4512B-35FTN256C LC4512B-35FTN256C LC4512B-35FTN256C LC4512B-35FTN256C
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FTN256C Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 512 512 512
Logic Cells / Logic Blocks 32 32 32
Package Type Other; LBGA Other; 256-LBGA
Internal Frequency 385 MHz
User I/Os 208 pins 208 pins 208 pins
Unlock Full Specs
to access all available technical data