Lattice Semiconductor Corporation CPLD Programmable Logic Device LC4512B-35FT256C

Description
IC CPLD 512MC 3.5NS 256FTBG Product overview: LC4512B-35FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FT256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 512MC 3.5NS 256FTBG Product overview: LC4512B-35FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FT256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-LC4512B-35FT256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-LC4512B-35FT256C
CPLD Programmable Logic Device 695-LC4512B-35FT256C
IC CPLD 512MC 3.5NS 256FTBG Product overview: LC4512B-35FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FT256C can be used for catalog matching and distributor lookup.

IC CPLD 512MC 3.5NS 256FTBG Product overview: LC4512B-35FT256C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4512B-35FT256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FT256C - 1195453-LC4512B-35FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FT256C
1195453-LC4512B-35FT256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FT256C 1195453-LC4512B-35FT256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1195453-LC4512B-35FT 256C Series: ispMACH 4000B Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 256-LBGA Mounting: SMD Number of I/O: 208 Programmable Type: In System Programmable Delay Time tpd(1) Max: 3.5ns Voltage Supply - Internal: 2.3 V ~ 2.7 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Part Status: Obsolete(EOL) Family Name: ispMACH 4512B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): CY38030V256-125BBC; CY39030Z256-83BBI; CY38030V256-125BBIT; Introduction Date: November 21, 2000 ECCN: 3A991.d Country of Origin: Indonesia, Malaysia, Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195453-LC4512B-35FT256C
Series: ispMACH 4000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 208
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 2.3 V ~ 2.7 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: ispMACH 4512B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): CY38030V256-125BBC; CY39030Z256-83BBI; CY38030V256-125BBIT;
Introduction Date: November 21, 2000
ECCN: 3A991.d
Country of Origin: Indonesia, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FT256C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512B-35FT256C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4512B-35FT256C
IC CPLD 512MC 3.5NS 256FTBG

IC CPLD 512MC 3.5NS 256FTBG

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4512B-35FT256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4512B-35FT256C
CPLDs (Complex Programmable Logic Devices) LC4512B-35FT256C
IC CPLD 512MC 3.5NS 256FTBGA

IC CPLD 512MC 3.5NS 256FTBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4512B-35FT256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4512B-35FT256C
IC CPLD 512MC 3.5NS 256FTBGA

IC CPLD 512MC 3.5NS 256FTBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4512B-35FT256C 1195453-LC4512B-35FT256C LC4512B-35FT256C LC4512B-35FT256C LC4512B-35FT256C
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4512B-35FT256C Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 512 512 512
Logic Cells / Logic Blocks 32 32 32
Package Type Other; LBGA Other; 256-LBGA
Internal Frequency 385 MHz
User I/Os 208 pins 208 pins 208 pins
Unlock Full Specs
to access all available technical data