The LC4384V-75TN176I is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 384 macrocells and a maximum operating frequency of 400 MHz. It operates at a supply voltage of 3.3V and has a propagation delay of 7.5 ns. This device is packaged in a 176-pin TQFP format and is designed for high-density applications requiring in-system programmability. It supports multiple temperature ranges, making it suitable for both commercial and industrial environments. The device includes features such as 5V tolerant I/O, programmable output slew rate, and IEEE 1149.1 boundary scan testing capability, enhancing its integration into various systems. The LC4384V-75TN176I is a robust option for engineers looking for a flexible and high-performance CPLD solution.
Win Source Part Number: 1206422-LC4384V-75TN
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000V
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Alternative Parts (Cross-Reference): LC4384V75TN176I;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4384
IC CPLD 384MC 7.5NS 176TQFP
EE PLD, 7.5ns, 384-Cell, CMOS, CQFP176, TQFP-176 Product overview: LC4384V-75TN176I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4384V-75TN176I
IC CPLD 384MC 7.5NS 176TQFP
IC CPLD 384MC 7.5NS 176TQFP
IC CPLD 384MC 7.5NS 176TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1206422-LC4384V-75TN176I | LC4384V-75TN176I-ND | 695-LC4384V-75TN176I | LC4384V-75TN176I | LC4384V-75TN176I | LC4384V-75TN176I |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 384 | 384 | 384 | |||
| Logic Cells / Logic Blocks | 24 | 24 | 24 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V | ||||
| Features | In-system Programmability |