IC CPLD 384MC 7.5NS 176TQFP
CPLD 384 Macro Cells 178.57MHz 3.3V 128 I/O TQFP Product overview: LC4384V-75TN176C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178.57MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 178.57MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4384V-75TN176C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070769-LC4384V-75TN1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 176-TQFP (24x24)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CPLD 384MC 7.5NS 176TQFP
IC CPLD 384MC 7.5NS 176TQFP
IC CPLD 384MC 7.5NS 176TQFP
IC CPLD 384MC 7.5NS 176TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1716-ND | 695-LC4384V-75TN176C | 070769-LC4384V-75TN176C | LC4384V-75TN176C | LC4384V-75TN176C | LC4384V-75TN176C | LC4384V-75TN176C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 178.57MHz 3.3V CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4384V-75TN176C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 176-LQFP | Other; TQFP | QFP; TQFP; Other; 176-TQFP (24x24) | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Pins | 176 | ||||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 128 C (262 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 384 | 384 | 384 | 384 |