IC CPLD 384MC 7.5NS 256FTBGA
384 Macrocell EE PLD, 7.5ns, 192 I/O, 3.3V, LBGA Product overview: LC4384V-75FT256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4384V-75FT256C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195449-LC4384V-75FT
Series: ispMACH 4000V
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 192
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): XC2C384-7FT256C; LC4384V-75FT256C; LC4384V-75FTN256I; LC4384B-5F256I;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CPLD 384MC 7.5NS 256FTBGA
IC CPLD 384MC 7.5NS 256FTBG
IC CPLD 384MC 7.5NS 256FTBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4384V-75FT256C-ND | 695-LC4384V-75FT256C | 1195449-LC4384V-75FT256C | LC4384V-75FT256C | LC4384V-75FT256C | LC4384V-75FT256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4384V-75FT256C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 256-LBGA | Other; LBGA | Other; 256-LBGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 384 | 384 | 384 |