Win Source Part Number: 1382464-LC4384V-5T17
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Series: ispMACH® 4000V
Package: Tray
Standard Package: 40 pcs
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4384
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
EE PLD, 5ns, 384-Cell, CMOS, CQFP176, TQFP-176 Product overview: LC4384V-5T176C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4384V-5T176C can be used for catalog matching and distributor lookup.
IC CPLD 384MC 5NS 176TQFP
IC CPLD 384MC 5NS 176TQFP
IC CPLD 384MC 5NS 176TQFP
IC CPLD 384MC 5NS 176TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1382464-LC4384V-5T176C | 695-LC4384V-5T176C | LC4384V-5T176C-ND | LC4384V-5T176C | LC4384V-5T176C | LC4384V-5T176C |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 384 | 384 | 384 | |||
| Logic Cells / Logic Blocks | 24 | 24 | 24 | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V | ||||
| Package Type | Other; TQFP | LFQP; Other; 176-LQFP | QFP | QFP; Other; 176-LQFP |