384-Macrocell EE PLD, 5ns, 3.3V, 56 I/O, FBGA Product overview: LC4384V-5FN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4384V-5FN256C can be used for catalog matching and distributor lookup.
IC CPLD 384MC 5NS 256FPBGA
IC CPLD 384MC 5NS 256FPBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4384V-5FN256C | LC4384V-5FN256C | LC4384V-5FN256C |
| Product Name | 3.3V Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 384 | 384 | |
| Logic Cells / Logic Blocks | 36 | 24 | |
| Package Type | Other; FBGA | Other; 256-BGA | |
| Internal Frequency | 322 MHz | ||
| User I/Os | 56 pins | 192 pins |