384-Macrocell EE PLD, 10ns, 128 I/O, 3.3V, TQFP Product overview: LC4384V-10TN176I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4384V-10TN176I
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070768-LC4384V-10TN1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Family Name: ispMACH 4384V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): LC4384V-10T176I;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Singapore
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CPLD 384MC 10NS 176TQFP
IC CPLD 384MC 10NS 176TQFP
IC CPLD 384MC 10NS 176TQFP
IC CPLD 384MC 10NS 176TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4384V-10TN176I | 070768-LC4384V-10TN176I | 220-2038-ND | LC4384V-10TN176I | LC4384V-10TN176I | LC4384V-10TN176I |
| Product Name | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4384V-10TN176I | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 384 | 384 | 384 | |||
| Logic Cells / Logic Blocks | 24 | 24 | 24 | |||
| Package Type | Other; TQFP | QFP; TQFP; Other; 176-TQFP (24x24) | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Internal Frequency | 322 MHz | |||||
| User I/Os | 128 pins | 128 pins | 128 pins |