Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195442-LC4384C-75T1
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.65V ~ 1.95V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Categories: Integrated Circuits
Supplier Device Package: 176-TQFP (24x24)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 176-LQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LC4384
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 128
EE PLD, 7.5ns, 384-Cell, CMOS, CQFP176, TQFP-176 Product overview: LC4384C-75T176C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4384C-75T176C can be used for catalog matching and distributor lookup.
IC CPLD 384MC 7.5NS 176TQFP
IC CPLD 384MC 7.5NS 176TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195442-LC4384C-75T176C | 695-LC4384C-75T176C | LC4384C-75T176C | LC4384C-75T176C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4384C-75T176C | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 384 | 384 | 384 | |
| Logic Cells / Logic Blocks | 24 | 24 | 24 | |
| Logic Family | FAST | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 1.65V ~ 1.95V | Other; 1.8V |