The LC4384C-5F256I is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 384 macrocells and a maximum operating frequency of 400 MHz. It operates at a supply voltage of 1.8V and has a propagation delay of 5 ns. The device is packaged in a 256-ball Fine Pitch Ball Grid Array (fpBGA) format, providing 192 I/O connections. It supports in-system programming (ISP) compliant with IEEE 1532 and includes features such as 5V tolerant I/O, programmable output slew rate, and hot-socketing capability. The LC4384C-5F256I is suitable for applications requiring high performance and low power consumption, with a typical static current of 1.3 mA. Its robust architecture allows for easy integration into various designs, making it a versatile choice for engineers.
IC CPLD 384MC 5NS 256FPBGA
IC CPLD 384MC 5NS 256FPBGA
IC CPLD 384MC 5NS 256FBGA
IC CPLD 384MC 5NS 256FPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4384C-5F256I-ND | LC4384C-5F256I | LC4384C-5F256I | LC4384C-5F256I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 192 C (378 F) | -40 to 105 C (-40 to 221 F) |