Lattice Semiconductor Corporation 1.8V 200MHz Cpld LC4256ZE-7TN100C

Description
256-Cell EE PLD, 7.5ns, 1.8V, TQFP-100, 200MHz Product overview: LC4256ZE-7TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZE-7TN100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256-Cell EE PLD, 7.5ns, 1.8V, TQFP-100, 200MHz Product overview: LC4256ZE-7TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZE-7TN100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 200MHz Cpld
695-LC4256ZE-7TN100C
1.8V 200MHz Cpld 695-LC4256ZE-7TN100C
256-Cell EE PLD, 7.5ns, 1.8V, TQFP-100, 200MHz Product overview: LC4256ZE-7TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZE-7TN100C can be used for catalog matching and distributor lookup.

256-Cell EE PLD, 7.5ns, 1.8V, TQFP-100, 200MHz Product overview: LC4256ZE-7TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZE-7TN100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1375-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1375-ND
CPLDs (Complex Programmable Logic Devices) 220-1375-ND
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1351057-LC4256ZE-7TN100C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1351057-LC4256ZE-7TN100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1351057-LC4256ZE-7TN100C
Win Source Part Number: 1351057-LC4256ZE-7TN 100C Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4000ZE Package: Tray Standard Package: 90 Number of I/O: 64 Programmable Type: In System Programmable Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LC4256 Delay Time tpd(1) Max: 7.5 ns

Win Source Part Number: 1351057-LC4256ZE-7TN100C
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000ZE
Package: Tray
Standard Package: 90
Number of I/O: 64
Programmable Type: In System Programmable
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4256
Delay Time tpd(1) Max: 7.5 ns

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4256ZE-7TN100C - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4256ZE-7TN100C
CPLDs (Complex Programmable Logic Devices) LC4256ZE-7TN100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Supplier's Site Datasheet
Cpld, 256Mc, 1.8V, Ispmach, 100Tqfp; Cpld Type Lattice Semiconductor - 48W6202 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, 256Mc, 1.8V, Ispmach, 100Tqfp; Cpld Type Lattice Semiconductor
48W6202
Cpld, 256Mc, 1.8V, Ispmach, 100Tqfp; Cpld Type Lattice Semiconductor 48W6202
CPLD, 256MC, 1.8V, ISPMACH, 100TQFP; CPLD Type:-; No. of Macrocells:256; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:200MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:7.5ns RoHS Compliant: Yes

CPLD, 256MC, 1.8V, ISPMACH, 100TQFP; CPLD Type:-; No. of Macrocells:256; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:200MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:7.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256ZE-7TN100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256ZE-7TN100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4256ZE-7TN100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256ZE-7TN100C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256ZE-7TN100C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4256ZE-7TN100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4256ZE-7TN100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4256ZE-7TN100C
CPLDs (Complex Programmable Logic Devices) LC4256ZE-7TN100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4256ZE-7TN100C 220-1375-ND 1351057-LC4256ZE-7TN100C LC4256ZE-7TN100C 48W6202 LC4256ZE-7TN100C LC4256ZE-7TN100C LC4256ZE-7TN100C
Product Name 1.8V 200MHz Cpld CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Cpld, 256Mc, 1.8V, Ispmach, 100Tqfp; Cpld Type Lattice Semiconductor Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256 256
Logic Cells / Logic Blocks 16 16 16
Package Type Other; TQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; TQFP QFP; TQFP QFP; Other; 100-LQFP
Internal Frequency 200 MHz 200 MHz
User I/Os 64 pins 64 pins 64 pins 64 pins
Unlock Full Specs
to access all available technical data