IC CPLD 256MC 7.5NS 144CSBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922743-LC4256ZE-7MN1
Series: ispMACH® 4000ZE
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 144-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 108
Family Name: LC4256
Categories: Integrated Circuits (ICs)
Case / Package: 144-CSBGA (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1374, LC4256ZE-7MN144C-ND,
200MHz FPGA, 256 Macrocells, 7.5ns, 1.8V, TFBGA, 108 I/O Product overview: LC4256ZE-7MN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.8V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZE-7MN144C
IC CPLD 256MC 7.5NS 144BGA
IC CPLD 256MC 7.5NS 144CSBGA
IC CPLD 256MC 7.5NS 144CSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1374-ND | 922743-LC4256ZE-7MN144C | 695-LC4256ZE-7MN144C | LC4256ZE-7MN144C | LC4256ZE-7MN144C | LC4256ZE-7MN144C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256ZE-7MN144C | 200MHz 1.8V FPGA Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 144-TFBGA, CSPBGA | Other; 144-CSBGA (7x7) | Other; TFBGA | Other; 144-TFBGA, CSPBGA | ||
| Pins | 144 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 108 C (226 F) | |
| Logic Cells / Logic Blocks | 16 | 16 |