256-Cell EE PLD, 200MHz, 5.8ns, 96 I/O, TQFP-144 Product overview: LC4256ZE-5TN144C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZE-5TN144C
IC CPLD 256MC 5.8NS 144TQFP
Win Source Part Number: 1265166-LC4256ZE-5TN
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000ZE
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.8 ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: LC4256ZE5TN144C,220-
Base Product Number: LC4256
IC CPLD 256MC 5.8NS 144TQFP
IC CPLD 256MC 5.8NS 144TQFP
IC CPLD 256MC 5.8NS 144TQFP
IC CPLD 256MC 5.8NS 144TQFP
IC CPLD 256MC 5.8NS 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256ZE-5TN144C | 220-1027-ND | 1265166-LC4256ZE-5TN144C | LC4256ZE-5TN144C | LC4256ZE-5TN144C | LC4256ZE-5TN144C | 477-LC4256ZE-5TN144C | LC4256ZE-5TN144C |
| Product Name | 200MHz Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 256MC 5.8NS 144TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | 16 | ||||
| Package Type | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; TQFP | QFP; Other; 144-LQFP | ||
| Internal Frequency | 200 MHz | 278 MHz | ||||||
| User I/Os | 96 pins | 96 pins | 144 pins | 96 pins |