The LC4256ZC-75TN100E is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 256 macrocells and a maximum operating frequency of 400 MHz. It operates at a supply voltage of 1.8V with a propagation delay of 7.5 ns, making it suitable for high-speed applications. The device is packaged in a 100-pin TQFP format and supports in-system programming through an IEEE 1532 compliant interface. It is designed for low power consumption, with a typical static current of 1.3 mA. The LC4256ZC-75TN100E is also 5V tolerant for LVCMOS 3.3, LVTTL, and PCI interfaces, enhancing its versatility in mixed voltage environments. Additionally, it offers features such as programmable output slew rate, hot-socketing capability, and boundary scan testing, which facilitate integration into various designs. This device is suitable for applications requiring high performance and low power in consumer electronics and industrial systems.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876757-LC4256ZC-75TN
Series: ispMACH® 4000Z
Package: Tray
Number of I/O: 64
Family Name: LC4256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
256-Cell EE PLD, 7.5ns, 1.8V, TQFP-100 Product overview: LC4256ZC-75TN100E from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZC-75TN100
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 876757-LC4256ZC-75TN100E | 695-LC4256ZC-75TN100E | LC4256ZC-75TN100E-ND | LC4256ZC-75TN100E | LC4256ZC-75TN100E | LC4256ZC-75TN100E | LC4256ZC-75TN100E |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256ZC-75TN100E | 1.8V Cpld | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | ||||
| Logic Cells / Logic Blocks | 16 | 16 | |||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Internal Frequency | 200 MHz | ||||||
| User I/Os | 64 pins | 64 pins | 64 pins |