256-Cell EE PLD, 7.5ns, 1.8V, TQFP100 Product overview: LC4256ZC-75TN100C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZC-75TN100
IC CPLD 256MC 7.5NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778335-LC4256ZC-75TN
Series: ispMACH 4000Z
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: ispMACH 4256C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): EPM7256BTC100-10N; XCR3256XL-10VQ100Q; XCR3256XL-10VQG100Q;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Indonesia, , Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256ZC-75TN100C | 220-1712-ND | 778335-LC4256ZC-75TN100C | LC4256ZC-75TN100C | LC4256ZC-75TN100C | LC4256ZC-75TN100C | LC4256ZC-75TN100C |
| Product Name | 1.8V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256ZC-75TN100C | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 36 | 16 | 16 | ||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Internal Frequency | 200 MHz | ||||||
| User I/Os | 64 pins | 64 pins | 64 pins |