IC CPLD 256MC 7.5NS 132CSBGA
EE PLD, 7.5ns, 256-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LC4256ZC-75M132C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256ZC-75M132C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 041008-LC4256ZC-75M1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): XC2C256-7CP132C; LC4256ZC-75MN132I; LC4256ZC-75M132I; LC4256ZC-75M132C;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 7.5NS 132CSBGA
IC CPLD 256MC 7.5NS 132CSBGA
IC CPLD 256MC 7.5NS 132CSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4256ZC-75M132C-ND | 695-LC4256ZC-75M132C | 041008-LC4256ZC-75M132C | LC4256ZC-75M132C | LC4256ZC-75M132C | LC4256ZC-75M132C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256ZC-75M132C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 132-LFBGA, CSPBGA | Other; 132-CSPBGA (8x8) | Other; 132-LFBGA, CSPBGA | PBGA | ||
| Pins | 132 | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 256 | 256 | 256 |