Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195435-LC4256ZC-45T
Series: ispMACH 4000Z
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: ispMACH 4256ZC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC2C256-7VQ100I; XA2C256-8VQG100Q; XA2C256-7VQG100I;
Introduction Date: November 21, 2000
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195435-LC4256ZC-45TN100C |
| Product Name | Electronic Surplus - LC4256ZC-45TN100C |