FIELD PROGRAMMABLE GATE ARRAY, ISP MACH 4256V/B/C, TQFP100, NO. OF MACROCELLS:256; NO. OF I/O S:64I/O S, FREQUENCY:322MHZ, SUPPLY VOLTAGE MIN:3V - MAX:3.6V, PROPAGATION DELAY:7.5NS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 39004170 |
| Product Name | Logic IC |