IC CPLD 256MC 7.5NS 176TQFP
EE PLD, 256 Macrocells, 7.5ns, CMOS, TQFP-176 Product overview: LC4256V-75T176E from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75T176E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1068917-LC4256V-75T1
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4000V
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: -40°C ~ 130°C (TJ)
Alternative Parts (Cross-Reference): EPM3256ATC144-7N; LC4256ZE-7TN144C; LC4256ZE-7TN144I; LC4256ZE-5TN144C; XC2C256-7TQG144C; XC2C256-7TQG144ILC42
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC4256
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 256MC 7.5NS 176TQFP
IC CPLD 256MC 7.5NS 176TQFP
IC CPLD 256MC 7.5NS 176TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC4256V-75T176E-ND | 695-LC4256V-75T176E | 1068917-LC4256V-75T176E | LC4256V-75T176E | LC4256V-75T176E | LC4256V-75T176E |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 176-LQFP | Other; TQFP | QFP | QFP; Other; 176-LQFP | ||
| Pins | 176 | |||||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Macrocells | 256 | 256 | 256 |