Lattice Semiconductor Corporation 3.3V 322MHz CPLD Programmable Logic Device LC4256V-75T100C

Description
CPLD 3.3V 256 Macrocells 64 I/O TQFP 322MHz Product overview: LC4256V-75T100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 322MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 322MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75T100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD 3.3V 256 Macrocells 64 I/O TQFP 322MHz Product overview: LC4256V-75T100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 322MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 322MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75T100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 322MHz CPLD Programmable Logic Device
695-LC4256V-75T100C
3.3V 322MHz CPLD Programmable Logic Device 695-LC4256V-75T100C
CPLD 3.3V 256 Macrocells 64 I/O TQFP 322MHz Product overview: LC4256V-75T100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 322MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 322MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75T100C can be used for catalog matching and distributor lookup.

CPLD 3.3V 256 Macrocells 64 I/O TQFP 322MHz Product overview: LC4256V-75T100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 322MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 322MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75T100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C - 086692-LC4256V-75T100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C
086692-LC4256V-75T100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C 086692-LC4256V-75T100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 086692-LC4256V-75T10 0C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 086692-LC4256V-75T100C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
LC4256V-75T100C-ND
CPLDs (Complex Programmable Logic Devices) LC4256V-75T100C-ND
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
LC4256V-75T100C
CPLDs (Complex Programmable Logic Devices) LC4256V-75T100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256V-75T100C
Embedded - CPLDs (Complex Programmable Logic Devices) LC4256V-75T100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
LC4256V-75T100C
CPLDs (Complex Programmable Logic Devices) LC4256V-75T100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
LC4256V-75T100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) LC4256V-75T100C
IC CPLD 256MC 7.5NS 100TQFP

IC CPLD 256MC 7.5NS 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-LC4256V-75T100C 086692-LC4256V-75T100C LC4256V-75T100C-ND LC4256V-75T100C LC4256V-75T100C LC4256V-75T100C LC4256V-75T100C
Product Name 3.3V 322MHz CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100C CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256
Logic Cells / Logic Blocks 16 16 16
Package Type Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Internal Frequency 322 MHz
User I/Os 64 pins 64 pins 64 pins
Unlock Full Specs
to access all available technical data