EE PLD, 7.5ns, 256MC, 160I/O, 3.3V, LBGA Product overview: LC4256V-75FTN256BC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75FTN256
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195428-LC4256V-75FT
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: ispMACH 4256V
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-LBGA
Alternative Parts (Cross-Reference): CY39015Z256-83BBC; CY39015V256-125MBI; CY39015Z256-250BBC;
Introduction Date: November 21, 2000
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LC4256
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 160
IC CPLD 256MC 7.5NS 256FTBGA
IC CPLD 256MC 7.5NS 256FTBGA
IC CPLD 256MC 7.5NS 256FTBGA
IC CPLD 256MC 7.5NS 256FTBGA
IC CPLD 256MC 7.5NS 256FTBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-75FTN256BC | 1195428-LC4256V-75FTN256BC | 220-1703-ND | LC4256V-75FTN256BC | LC4256V-75FTN256BC | LC4256V-75FTN256BC | LC4256V-75FTN256BC |
| Product Name | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75FTN256BC | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 36 | 16 | 16 | ||||
| Package Type | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Internal Frequency | 322 MHz | ||||||
| User I/Os | 160 pins | 160 pins | 160 pins |