IC CPLD 256MC 7.5NS 256FPBG Product overview: LC4256V-75FN256BI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75FN256B
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206033-LC4256V-75FN2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 256-FPBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 7.5NS 256FPBGA
IC CPLD 256MC 7.5NS 256FPBGA
IC CPLD 256MC 7.5NS 256FPBGA
IC CPLD 256MC 7.5NS 256FPBG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-75FN256BI | 206033-LC4256V-75FN256BI | LC4256V-75FN256BI-ND | LC4256V-75FN256BI | LC4256V-75FN256BI | LC4256V-75FN256BI |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75FN256BI | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||
| Package Type | Other; BGA | Other; 256-FPBGA (17x17) | Other; 256-BGA | Other; 256-BGA | ||
| Internal Frequency | 322 MHz | |||||
| User I/Os | 160 pins | 160 pins | 160 pins |